Samsung SyncMaster 740B, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71464
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Samsung SyncMaster 740B, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels:
Samsung SyncMaster 740B, Silver, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Silver
Long summary description Samsung SyncMaster 740B, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels:
Samsung SyncMaster 740B, Silver. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver