Samsung HT-D7000 home cinema system 2.1 channels 400 W 3D Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120327
Info modified on:
29 Nov 2021, 16:15:20
Short summary description Samsung HT-D7000 home cinema system 2.1 channels 400 W 3D Black:
Samsung HT-D7000, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-ROM, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVCHD, MKV, WMV, WMV9, WMV9 HD
Long summary description Samsung HT-D7000 home cinema system 2.1 channels 400 W 3D Black:
Samsung HT-D7000. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-ROM, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, MKV, WMV, WMV9, WMV9 HD. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, DTS, DTS 96/24, DTS-HD. Soundbar speaker RMS power: 400 W. Subwoofer type: Active subwoofer