Samsung Galaxy Tab 2 10.1 3G 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White

https://images.icecat.biz/img/norm/high/14852445-1561.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22124
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 2 10.1 3G 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 2 10.1, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description Samsung Galaxy Tab 2 10.1 3G 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 2 10.1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 583 g. Operating system installed: Android. Product color: White

Embed the product datasheet into your content.