Samsung Malibu (AR30) AR18TXHQASINEU + AR18TXHQASIXEU Split system White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
62019
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung Malibu (AR30) AR18TXHQASINEU + AR18TXHQASIXEU Split system White:
Samsung Malibu (AR30) AR18TXHQASINEU + AR18TXHQASIXEU, Split system, White, Cooling, Dehumidifying, Fan, Heating, 5280 W, 60 m², 5280 W
Long summary description Samsung Malibu (AR30) AR18TXHQASINEU + AR18TXHQASIXEU Split system White:
Samsung Malibu (AR30) AR18TXHQASINEU + AR18TXHQASIXEU. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 256 kWh, Annual energy consumption (heating) (Average heating season): 1435 kWh. Indoor unit sound power level: 55 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 30 dB. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 51 dB, Outdoor unit width: 80 cm. Energy efficiency class (cooling): A++