Samsung EE-D3200 mobile device dock station Tablet/Smartphone Silver

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37867
Info modified on:
14 Mar 2024, 19:44:17
Short summary description Samsung EE-D3200 mobile device dock station Tablet/Smartphone Silver:
Samsung EE-D3200, Samsung, Samsung Galaxy Tab S5e, Samsung Pogo Connector, Silver
Long summary description Samsung EE-D3200 mobile device dock station Tablet/Smartphone Silver:
Samsung EE-D3200. Basic device type: Tablet/Smartphone, Brand compatibility: Samsung, Compatibility: Samsung Galaxy Tab S5e. Docking connector type: Samsung Pogo Connector. Width: 142 mm, Depth: 14,4 mm, Height: 95,9 mm, Weight: 240 g. Product color: Silver