Rexel 2103753 folder Polypropylene (PP) Navy A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26670
Info modified on:
14 Mar 2024, 19:45:34
Short summary description Rexel 2103753 folder Polypropylene (PP) Navy A4:

Rexel 2103753, A4, Polypropylene (PP), Navy, 100 sheets, 224 mm, 310 mm

Long summary description Rexel 2103753 folder Polypropylene (PP) Navy A4:

Rexel 2103753. Format: A4, Material: Polypropylene (PP), Product color: Navy. Package width: 224 mm, Package depth: 310 mm, Package height: 8 mm