Rexel Style paper shredder Cross shredding 73 dB 23 cm

https://images.icecat.biz/img/gallery/29640779_0899.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
28689
Info modified on:
14 Mar 2024, 19:34:48
Short summary description Rexel Style paper shredder Cross shredding 73 dB 23 cm:

Rexel Style, Cross shredding, 23 cm, 4 x 35 mm, 7,5 L, 50 sheets, 73 dB

Long summary description Rexel Style paper shredder Cross shredding 73 dB 23 cm:

Rexel Style. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 4 x 35 mm. Dimensions (WxDxH): 236 x 382 x 386 mm

Embed the product datasheet into your content.