QNAP TVS-972XU-RP NAS Rack (1U) Intel® Core™ i3 i3-8100 4 GB DDR4 8 TB HDD QNAP Turbo System Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16058
Info modified on:
06 Aug 2024, 10:12:05
Short summary description QNAP TVS-972XU-RP NAS Rack (1U) Intel® Core™ i3 i3-8100 4 GB DDR4 8 TB HDD QNAP Turbo System Black:
QNAP TVS-972XU-RP, NAS, Rack (1U), Intel® Core™ i3, i3-8100, 4 GB, DDR4
Long summary description QNAP TVS-972XU-RP NAS Rack (1U) Intel® Core™ i3 i3-8100 4 GB DDR4 8 TB HDD QNAP Turbo System Black:
QNAP TVS-972XU-RP. Type: NAS. Chassis type: Rack (1U). Processor family: Intel® Core™ i3, Processor model: i3-8100, Processor frequency: 3,6 GHz. Internal memory: 4 GB, Internal memory type: DDR4. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System