Princess 217400 0,8 L Tabletop blender 350 W Green, Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36270
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Princess 217400 0,8 L Tabletop blender 350 W Green, Transparent:
Princess 217400, Tabletop blender, 0,8 L, Pulse function, 350 W, Green, Transparent
Long summary description Princess 217400 0,8 L Tabletop blender 350 W Green, Transparent:
Princess 217400. Type: Tabletop blender, Product color: Green, Transparent. Bowl capacity: 0,8 L. Blending bowl material: Glass. Power: 350 W, AC input voltage: 220 - 240 V