Princess 182604 Single 3 L Stand-alone 2000 W Deep fryer Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
72800
Info modified on:
20 Dec 2022, 13:10:36
Short summary description Princess 182604 Single 3 L Stand-alone 2000 W Deep fryer Black, Stainless steel:
Princess 182604, Deep fryer, 3 L, 0,6 kg, 190 °C, Single, Black, Stainless steel
Long summary description Princess 182604 Single 3 L Stand-alone 2000 W Deep fryer Black, Stainless steel:
Princess 182604. Product type: Deep fryer, Capacity: 3 L, Fryer food capacity: 0,6 kg. Construction type: Single, Product color: Black, Stainless steel, Control type: Rotary. Power: 2000 W, AC input voltage: 230 V, AC input frequency: 50 / 60 Hz. Weight: 2,3 kg. Package width: 226 mm, Package depth: 427 mm, Package height: 260 mm