Philips SBCMD150/01 microphone Blue, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15025
Info modified on:
14 Mar 2024, 19:29:29
Short summary description Philips SBCMD150/01 microphone Blue, Silver:
Philips SBCMD150/01, -74 dB, 85 - 11000 Hz, Wired, Blue, Silver, 3 m, 290 g
Long summary description Philips SBCMD150/01 microphone Blue, Silver:
Philips SBCMD150/01. Microphone sensitivity: -74 dB, Microphone frequency: 85 - 11000 Hz. Connectivity technology: Wired. Product color: Blue, Silver, Cable length: 3 m. Microphone weight: 290 g. Package width: 85 mm, Package depth: 65 mm, Package height: 305 mm