Philips SHAVER Series 9000 S9041/12 men's shaver Rotation shaver Trimmer Metallic

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
258552
Info modified on:
19 Jun 2025, 06:17:25
Short summary description Philips SHAVER Series 9000 S9041/12 men's shaver Rotation shaver Trimmer Metallic:
Philips SHAVER Series 9000 S9041/12, Rotation shaver, Metallic, Super Lift & Cut, SH50, 2 year(s), AC/Battery
Long summary description Philips SHAVER Series 9000 S9041/12 men's shaver Rotation shaver Trimmer Metallic:
Philips SHAVER Series 9000 S9041/12. Shaver system: Rotation shaver, Product color: Metallic, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package width: 160 mm, Package depth: 72 mm, Package height: 230 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands