Philips 1000 series S1320/04 men's shaver Rotation shaver Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
148428
Info modified on:
10 Apr 2025, 05:57:09
Short summary description Philips 1000 series S1320/04 men's shaver Rotation shaver Black, Red:
Philips 1000 series S1320/04, Rotation shaver, Black, Red, CloseCut Blade System, 4- direction Flex Heads, SH30, 2 year(s), AC/Battery
Long summary description Philips 1000 series S1320/04 men's shaver Rotation shaver Black, Red:
Philips 1000 series S1320/04. Shaver system: Rotation shaver, Product color: Black, Red, Shaving system technologies: CloseCut Blade System, 4- direction Flex Heads. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 35 min. Operation: Cordless use, Unplug before use, Handle(s) features: Ergonomic