Philips MCD183/05 home audio system Home audio micro system 100 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31644
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCD183/05 home audio system Home audio micro system 100 W Black, Silver:
Philips MCD183/05, Home audio micro system, Black, Silver, 1 discs, Tray, 100 W, 7,62 cm
Long summary description Philips MCD183/05 home audio system Home audio micro system 100 W Black, Silver:
Philips MCD183/05. Type: Home audio micro system, Product color: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 100 W, Woofer diameter: 7,62 cm, Subwoofer type: Passive subwoofer. Supported radio bands: FM, Tuner enhancements: Auto store, Tuner type: Digital. Display type: LCD. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+RW, Playback disc formats: CD video, SVCD, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Repeat all, Repeat one, Shuffle, Slow