Philips MoistureProtect HP8372/00 hair styling tool Straightening iron Warm White 2 m

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
193147
Info modified on:
19 Apr 2025, 04:19:39
Short summary description Philips MoistureProtect HP8372/00 hair styling tool Straightening iron Warm White 2 m:
Philips MoistureProtect HP8372/00, Straightening iron, Warm, 200 °C, High-performance, 15 s, White
Long summary description Philips MoistureProtect HP8372/00 hair styling tool Straightening iron Warm White 2 m:
Philips MoistureProtect HP8372/00. Type: Straightening iron, Technology: Warm, Temperature (max): 200 °C. Product color: White. Cord length: 2 m, Auto power off after: 60 min. AC input voltage: 110-240 V