Philips SalonStraight Essential HP4661/00 hair styling tool Straightening iron Black 35 W

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
107209
Info modified on:
14 Mar 2024, 18:12:20
Short summary description Philips SalonStraight Essential HP4661/00 hair styling tool Straightening iron Black 35 W:
Philips SalonStraight Essential HP4661/00, Straightening iron, Black, 35 W, 220-240 V, 60 Hz, 180 °C
Long summary description Philips SalonStraight Essential HP4661/00 hair styling tool Straightening iron Black 35 W:
Philips SalonStraight Essential HP4661/00. Type: Straightening iron. Product color: Black. Power: 35 W, AC input voltage: 220-240 V, AC input frequency: 60 Hz. Temperature: 180 °C