Philips HDT8010/12 TV set-top box

https://images.icecat.biz/img/brand/high/25_28025cae897b4b46acf9f3c46a0c1d3f.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created by Philips
Product views:
90150
Info modified on:
17 Apr 2018, 15:14:51
Short summary description Philips HDT8010/12 TV set-top box:

Philips HDT8010/12, JPEG, 2 tuner(s), 47 - 862 MHz, 1920 x 1080 pixels, 2 W, 22,8 W

Long summary description Philips HDT8010/12 TV set-top box:

Philips HDT8010/12. Image formats supported: JPEG. Number of tuners: 2 tuner(s), Frequency range: 47 - 862 MHz. Display resolution: 1920 x 1080 pixels. Power consumption (standby): 2 W, Power: 22,8 W. Width: 360 mm, Depth: 220 mm, Height: 55 mm

Embed the product datasheet into your content.