Philips PerfectCare Viva GC7035/20 steam ironing station 2400 W 1,7 L SteamGlide soleplate Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
163460
Info modified on:
31 Jul 2024, 21:53:18
Short summary description Philips PerfectCare Viva GC7035/20 steam ironing station 2400 W 1,7 L SteamGlide soleplate Blue, White:
Philips PerfectCare Viva GC7035/20, 2400 W, SteamGlide soleplate, 5 bar, 1,7 L, 120 g/min, Blue, White
Long summary description Philips PerfectCare Viva GC7035/20 steam ironing station 2400 W 1,7 L SteamGlide soleplate Blue, White:
Philips PerfectCare Viva GC7035/20. Iron power: 2400 W, Soleplate type: SteamGlide soleplate, Maximum steam pressure: 5 bar. AC input voltage: 220 - 240 V. Cord length: 1,8 m, Hose length: 1,6 m. Width: 322 mm, Depth: 194 mm, Height: 236 mm. Power: 2400 W