Philips PowerLife GC2990/26 iron Steam iron SteamGlide soleplate 2400 W Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
153323
Info modified on:
26 Jul 2024, 09:33:57
Short summary description Philips PowerLife GC2990/26 iron Steam iron SteamGlide soleplate 2400 W Blue:
Philips PowerLife GC2990/26, Steam iron, SteamGlide soleplate, 170 g/min, Blue, 45 g/min, 0,32 L
Long summary description Philips PowerLife GC2990/26 iron Steam iron SteamGlide soleplate 2400 W Blue:
Philips PowerLife GC2990/26. Type: Steam iron, Soleplate type: SteamGlide soleplate, Steam boost performance: 170 g/min. Iron power: 2400 W. Width: 312 mm, Depth: 127 mm, Height: 147 mm. Package width: 332 mm, Package depth: 137 mm, Package height: 167 mm