Philips GC1433/30 iron Steam iron 2000 W Violet, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
200120
Info modified on:
26 Jul 2024, 09:32:38
Short summary description Philips GC1433/30 iron Steam iron 2000 W Violet, White:
Philips GC1433/30, Steam iron, 90 g/min, Violet, White, 25 g/min, 0,22 L, 2000 W
Long summary description Philips GC1433/30 iron Steam iron 2000 W Violet, White:
Philips GC1433/30. Type: Steam iron, Steam boost performance: 90 g/min, Product color: Violet, White. Iron power: 2000 W, AC input voltage: 240 V