Philips DL8740/01 digital body thermometer Contact White Ear

https://images.icecat.biz/img/gallery/img_29746046_high_1482477184_1865_19430.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
98728
Info modified on:
11 Jul 2022, 14:00:36
Short summary description Philips DL8740/01 digital body thermometer Contact White Ear:

Philips DL8740/01, Contact, White, Ear, °C, °F, 0,2 °C, 2,4 - 42,9 °C

Long summary description Philips DL8740/01 digital body thermometer Contact White Ear:

Philips DL8740/01. Type: Contact, Product color: White, Thermometer location: Ear. Battery technology: Alkaline, Battery voltage: 6 V. Width: 34,5 mm, Depth: 57 mm, Height: 136 mm

Embed the product datasheet into your content.