Philips BDP3000/12 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89881
Info modified on:
14 Mar 2024, 19:43:06
Short summary description Philips BDP3000/12 DVD/Blu-Ray player DVD player Black:
Philips BDP3000/12, 4:3, 16:9, 12-bit/150MHz, 105 dB, 100 dB, 24-bit/192kHz, H.264, MPEG2, VC-1, WMV
Long summary description Philips BDP3000/12 DVD/Blu-Ray player DVD player Black:
Philips BDP3000/12. Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 12-bit/150MHz. Signal-to-Noise Ratio (SNR): 105 dB, Dynamic range (1kHz): 100 dB, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: H.264, MPEG2, VC-1, WMV, Audio formats supported: MP3, PCM, WMA. Disc types supported: CD, DVD. Power consumption (typical): 25 W, Power consumption (standby): 0,5 W