Philips BDM Line BDM4350UC/00 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
325948
Info modified on:
14 Jun 2024, 00:16:32
Short summary description Philips BDM Line BDM4350UC/00 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
Philips BDM Line BDM4350UC/00, 108 cm (42.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black
Long summary description Philips BDM Line BDM4350UC/00 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
Philips BDM Line BDM4350UC/00. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black