Philips Brilliance BDM3270QP2/75 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black, Silver

https://images.icecat.biz/img/gallery/img_33327902_high_1482486461_6116_29815.jpg
Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
44802
Info modified on:
30 Dec 2024, 17:24:05
Short summary description Philips Brilliance BDM3270QP2/75 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black, Silver:

Philips Brilliance BDM3270QP2/75, 81,3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black, Silver

Long summary description Philips Brilliance BDM3270QP2/75 LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD Black, Silver:

Philips Brilliance BDM3270QP2/75. Display diagonal: 81,3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Embed the product datasheet into your content.