Philips Clock Radio Digital Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48689
Info modified on:
04 Apr 2019, 09:30:49
Short summary description Philips Clock Radio Digital Black:
Philips Clock Radio, Clock, Digital, FM, 3,81 cm (1.5"), Black, Rotary
Long summary description Philips Clock Radio Digital Black:
Philips Clock Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. Display diagonal: 3,81 cm (1.5"). Product color: Black, Volume control: Rotary. Weight: 660 g. Package dimensions (WxDxH): 25,6 x 9,1 x 14,3 mm, Package weight: 870 g