Philips AJB7038D/10 radio Clock Digital Aluminium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59749
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AJB7038D/10 radio Clock Digital Aluminium:
Philips AJB7038D/10, Clock, Digital, DAB, DAB+, FM, 87,5 - 108 MHz, 20 W, LCD
Long summary description Philips AJB7038D/10 radio Clock Digital Aluminium:
Philips AJB7038D/10. Radio type: Clock, Tuner type: Digital, Supported radio bands: DAB, DAB+, FM. RMS rated power: 20 W. Display type: LCD, Backlight color: Blue. Product color: Aluminium, Volume control: Digital, Compatible products: iPod/iPhone . Width: 288 mm, Depth: 118 mm, Height: 112 mm