Philips AJ3600/00C radio Clock Digital Turquoise

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
104049
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AJ3600/00C radio Clock Digital Turquoise:
Philips AJ3600/00C, Clock, Digital, FM, MW, 0,080 W, 6,35 cm (2.5"), LCD
Long summary description Philips AJ3600/00C radio Clock Digital Turquoise:
Philips AJ3600/00C. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, MW. RMS rated power: 0,080 W. Subwoofer driver diameter (imperial): 6,35 cm (2.5"). Display type: LCD, Backlight color: Orange, Display digits: 4 digits. Product color: Turquoise, Projection function: Time, Volume control: Digital