Philips AE2330/02 radio Portable Digital Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74345
Info modified on:
14 Mar 2024, 18:57:27
Short summary description Philips AE2330/02 radio Portable Digital Blue, White:
Philips AE2330/02, Portable, Digital, FM, MW, 88 - 108 MHz, Auto tuning, 300 W
Long summary description Philips AE2330/02 radio Portable Digital Blue, White:
Philips AE2330/02. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM, MW. RMS rated power: 300 W. Display type: LCD, Display digits: 5 digits. Product color: Blue, White, Volume control: Rotary. Battery type: AA, Battery voltage: 1,5 V