Philips 8" LCD 4:3 frame ratio PhotoFrame digital photo frame 20,3 cm (8")

https://images.icecat.biz/img/norm/high/1715672-9441.jpg
Brand:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
34784
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 8" LCD 4:3 frame ratio PhotoFrame digital photo frame 20,3 cm (8"):

Philips 8" LCD 4:3 frame ratio PhotoFrame, 20,3 cm (8"), 800 x 600 pixels, 250 cd/m², 300:1, 130°, 110°

Long summary description Philips 8" LCD 4:3 frame ratio PhotoFrame digital photo frame 20,3 cm (8"):

Philips 8" LCD 4:3 frame ratio PhotoFrame. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Internal memory: 128 MB, Compatible memory cards: MMC, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington

Embed the product datasheet into your content.