Philips 65PUS8303/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Metallic, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99963
Info modified on:
22 Jul 2024, 10:01:10
Short summary description Philips 65PUS8303/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Metallic, Silver:
Philips 65PUS8303/12, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Metallic, Silver
Long summary description Philips 65PUS8303/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Metallic, Silver:
Philips 65PUS8303/12. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Metallic, Silver