Philips 47PFL7642D/12 TV 119,4 cm (47") Full HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
139056
Info modified on:
14 Mar 2024, 17:23:27
Short summary description Philips 47PFL7642D/12 TV 119,4 cm (47") Full HD Black 500 cd/m²:
Philips 47PFL7642D/12, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Black
Long summary description Philips 47PFL7642D/12 TV 119,4 cm (47") Full HD Black 500 cd/m²:
Philips 47PFL7642D/12. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black