Philips 42PFL7403H/10 TV 106,7 cm (42") Full HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
140551
Info modified on:
14 Mar 2024, 18:12:23
Short summary description Philips 42PFL7403H/10 TV 106,7 cm (42") Full HD Black 500 cd/m²:
Philips 42PFL7403H/10, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black
Long summary description Philips 42PFL7403H/10 TV 106,7 cm (42") Full HD Black 500 cd/m²:
Philips 42PFL7403H/10. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product color: Black