Philips Brilliance 275P4VYKEB/00 LED display 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
145170
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Philips Brilliance 275P4VYKEB/00 LED display 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD Black, Silver:
Philips Brilliance 275P4VYKEB/00, 68,6 cm (27"), 5120 x 2880 pixels, 5K Ultra HD, LED, 8 ms, Black, Silver
Long summary description Philips Brilliance 275P4VYKEB/00 LED display 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD Black, Silver:
Philips Brilliance 275P4VYKEB/00. Display diagonal: 68,6 cm (27"), Display resolution: 5120 x 2880 pixels, HD type: 5K Ultra HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver