Philips 226V4LSB/94 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36284
Info modified on:
31 May 2024, 09:35:07
Short summary description Philips 226V4LSB/94 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
Philips 226V4LSB/94, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Long summary description Philips 226V4LSB/94 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
Philips 226V4LSB/94. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black