Philips V Line 223V5LHSB/01 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
157678
Info modified on:
15 Jun 2025, 08:45:18
Short summary description Philips V Line 223V5LHSB/01 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
Philips V Line 223V5LHSB/01, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description Philips V Line 223V5LHSB/01 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
Philips V Line 223V5LHSB/01. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black