Philips 201E1SB/00 computer monitor 51 cm (20.1") 1600 x 900 pixels Black

https://images.icecat.biz/img/gallery/img_3467447_high_1470999070_7959_10692.jpg
Brand:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
100336
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 201E1SB/00 computer monitor 51 cm (20.1") 1600 x 900 pixels Black:

Philips 201E1SB/00, 51 cm (20.1"), 1600 x 900 pixels, 5 ms, Black

Long summary description Philips 201E1SB/00 computer monitor 51 cm (20.1") 1600 x 900 pixels Black:

Philips 201E1SB/00. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product color: Black

Embed the product datasheet into your content.