Philips by Signify 660463116 table lamp Non-changeable bulb(s) 1,5 W LED White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127363
Info modified on:
27 May 2024, 13:44:33
EU Energy Label (15 KB)
Short summary description Philips by Signify 660463116 table lamp Non-changeable bulb(s) 1,5 W LED White:
Philips by Signify 660463116, White, Metal, Bedroom, Living room, Office, IP20, III, Non-changeable bulb(s)
Long summary description Philips by Signify 660463116 table lamp Non-changeable bulb(s) 1,5 W LED White:
Philips by Signify 660463116. Product color: White, Material: Metal, Suitable location: Bedroom, Living room, Office. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb power: 1,5 W. Control type: Buttons. Suitable for light type: Orientation, Type: Table lamp. Input voltage: 5 V, AC input frequency: 50 - 60 Hz, Battery voltage: 5 V