Philips by Signify Hue White and color ambiance 4090331P7 Smart ceiling light 39 W

https://images.icecat.biz/img/gallery/037d577fdb63240a2e94912a524c27644dea8b55.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
114729
Info modified on:
13 Jun 2025, 04:23:56
Philips 40903/31/P7 user manual (4.3 MB)
Short summary description Philips by Signify Hue White and color ambiance 4090331P7 Smart ceiling light 39 W:

Philips by Signify Hue White and color ambiance 4090331P7, Smart ceiling light, White, LED, Aluminium, Non-changeable bulb(s), White

Long summary description Philips by Signify Hue White and color ambiance 4090331P7 Smart ceiling light 39 W:

Philips by Signify Hue White and color ambiance 4090331P7. Type: Smart ceiling light, Product color: White, Bulb type: LED. Energy efficiency class: A, Input voltage: 220-240 V, Bulb voltage: 24 V. Width: 70 mm, Depth: 1298 mm, Minimum height: 16,4 cm. Package width: 146 mm, Package depth: 1395 mm, Package height: 157 mm. Included bulb energy efficiency class (old): A

Embed the product datasheet into your content.