Philips by Signify Hue White ambiance 3261030P7 Smart ceiling light Bluetooth 32 W

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
208817
Info modified on:
17 Jun 2025, 04:42:04
Short summary description Philips by Signify Hue White ambiance 3261030P7 Smart ceiling light Bluetooth 32 W:
Philips by Signify Hue White ambiance 3261030P7, Smart ceiling light, Bluetooth, Black, White, LED, Metal, Synthetics, Non-changeable bulb(s)
Long summary description Philips by Signify Hue White ambiance 3261030P7 Smart ceiling light Bluetooth 32 W:
Philips by Signify Hue White ambiance 3261030P7. Type: Smart ceiling light, Interface: Bluetooth, Product color: Black, White. Total power: 32 W, Power source type: AC, Input voltage: 220-240 V. Width: 348 mm, Depth: 348 mm, Height: 51 mm. Package width: 88 mm, Package depth: 386 mm, Package height: 401 mm. Quantity per pack: 1 pc(s)