Philips by Signify Hue White ambiance 3115131PH Smart ceiling light 5 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
139086
Info modified on:
27 May 2024, 13:46:15
Philips 31151/31/PH user manual (2.5 MB)
Short summary description Philips by Signify Hue White ambiance 3115131PH Smart ceiling light 5 W:
Philips by Signify Hue White ambiance 3115131PH, Smart ceiling light, White, LED, Metal, Non-changeable bulb(s), 5 W
Long summary description Philips by Signify Hue White ambiance 3115131PH Smart ceiling light 5 W:
Philips by Signify Hue White ambiance 3115131PH. Type: Smart ceiling light, Product color: White, Bulb type: LED. AC input frequency: 50-60 Hz. Width: 500 mm, Depth: 500 mm, Height: 206 mm. Package depth: 57,8 mm, Package height: 586 mm, Package weight: 4,931 g. Included bulb 2 power: 9 W, Bulb power 3: 17 W