Philips by Signify myGarden 169438716 Outdoor wall lighting E27 Fluorescent A

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108818
Info modified on:
27 May 2024, 13:39:21
Philips 16943/87/16 user manual (1.1 MB)
Short summary description Philips by Signify myGarden 169438716 Outdoor wall lighting E27 Fluorescent A:
Philips by Signify myGarden 169438716, Outdoor wall lighting, Grey, Aluminium, IP44, Garden, Patio, I
Long summary description Philips by Signify myGarden 169438716 Outdoor wall lighting E27 Fluorescent A:
Philips by Signify myGarden 169438716. Type: Outdoor wall lighting, Product color: Grey, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, AC input frequency: 50 - 60 Hz, Energy efficiency class: A. Width: 155 mm, Depth: 268 mm, Length: 268 mm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 1140 mm