Oral-B Genius 80326257 electric toothbrush Adult Rotating-oscillating toothbrush Silver, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
67386
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Oral-B Genius 80326257 electric toothbrush Adult Rotating-oscillating toothbrush Silver, White:
Oral-B Genius 80326257, Adult, Rotating-oscillating toothbrush, Gum care, Sensitive, Whitening, Silver, White, Hungary, Battery
Long summary description Oral-B Genius 80326257 electric toothbrush Adult Rotating-oscillating toothbrush Silver, White:
Oral-B Genius 80326257. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product battery life: 2 weeks. Weight: 558,63 g. Package width: 99 mm, Package depth: 235 mm, Package height: 253 mm