Nova 300500 Black, Stainless steel Countertop Zone induction hob 2 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
93318
Info modified on:
14 Mar 2024, 19:47:42
Short summary description Nova 300500 Black, Stainless steel Countertop Zone induction hob 2 zone(s):
Nova 300500, Black, Stainless steel, Countertop, Zone induction hob, 2 zone(s), 2 zone(s), Regular
Long summary description Nova 300500 Black, Stainless steel Countertop Zone induction hob 2 zone(s):
Nova 300500. Product color: Black, Stainless steel, Appliance placement: Countertop, Hob type: Zone induction hob. Simmer cooking zone: 1300 W, Regular cooking zone: 1800 W. Control type: Rotary, Touch, Display type: LED. Connected load (electric): 3100 W, AC input voltage: 220 - 240 V. Width: 580 mm, Depth: 360 mm, Height: 80 mm