NETGEAR ReadyNAS 212 NAS Tower ARM 2 GB 28 TB HDD ReadyNAS OS Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9355
Info modified on:
10 Aug 2024, 08:18:36
Short summary description NETGEAR ReadyNAS 212 NAS Tower ARM 2 GB 28 TB HDD ReadyNAS OS Black:
NETGEAR ReadyNAS 212, NAS, Tower, ARM, 2 GB, 28 TB, HDD
Long summary description NETGEAR ReadyNAS 212 NAS Tower ARM 2 GB 28 TB HDD ReadyNAS OS Black:
NETGEAR ReadyNAS 212. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: ARM, Processor frequency: 1,4 GHz. Internal memory: 2 GB. Total installed storage capacity: 28 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS