Neomounts FPMA-CRW5 monitor mount accessory
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
336693
Info modified on:
05 Aug 2024, 17:38:50
Short summary description Neomounts FPMA-CRW5 monitor mount accessory:
Neomounts FPMA-CRW5, White, Steel, Ceiling, FPMA-C100, FPMA-C100SILVER, 2 mm, 5,2 cm
Long summary description Neomounts FPMA-CRW5 monitor mount accessory:
Neomounts FPMA-CRW5. Product color: White, Housing material: Steel, Mounting type: Ceiling. Height: 2 mm, Diameter: 5,2 cm. Quantity per master (outer) case: 1 pc(s)