Neff I99C68N1 cooker hood Ceiling built-in Stainless steel 780 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48841
Info modified on:
29 Nov 2024, 15:54:10
Short summary description Neff I99C68N1 cooker hood Ceiling built-in Stainless steel 780 m³/h:
Neff I99C68N1, 780 m³/h, Ducted, A, A, E, 71 dB
Long summary description Neff I99C68N1 cooker hood Ceiling built-in Stainless steel 780 m³/h:
Neff I99C68N1. Maximum extraction power: 780 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: A. Type: Ceiling built-in, Product color: Stainless steel, Cord length: 1,3 m. Grease filter type: Metal. Bulb power: 1 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Annual energy consumption: 54,9 kWh, Connected load: 279 W, Motor power: 275 W