MSI V373-283R graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6

https://images.icecat.biz/img/gallery/73408089_5921876058.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
73705
Info modified on:
02 Sept 2024, 20:36:15
Short summary description MSI V373-283R graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

MSI V373-283R, GeForce RTX 2070 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI V373-283R graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

MSI V373-283R. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070 SUPER. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Embed the product datasheet into your content.