MSI R4350-D512H graphics card GDDR2

https://images.icecat.biz/img/norm/high/1749937-2630.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
80160
Info modified on:
21 Feb 2018, 23:23:39
Short summary description MSI R4350-D512H graphics card GDDR2:

MSI R4350-D512H, GDDR2, 64 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI R4350-D512H graphics card GDDR2:

MSI R4350-D512H. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Passive

Embed the product datasheet into your content.