MSI N260GTX-T2D896-OC graphics card GeForce GTX 260 GDDR3

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46074
Info modified on:
07 Apr 2020, 09:45:19
Short summary description MSI N260GTX-T2D896-OC graphics card GeForce GTX 260 GDDR3:
MSI N260GTX-T2D896-OC, GeForce GTX 260, GDDR3, 448 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description MSI N260GTX-T2D896-OC graphics card GeForce GTX 260 GDDR3:
MSI N260GTX-T2D896-OC. Graphics processor: GeForce GTX 260. Graphics card memory type: GDDR3, Memory bus: 448 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0