Motorola TLKR T80 Extreme two-way radio 8 channels 12500 MHz Black, Yellow

https://images.icecat.biz/img/gallery/33c0861c705374560682cdac6520c116.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
102371
Info modified on:
14 Mar 2024, 19:41:44
Short summary description Motorola TLKR T80 Extreme two-way radio 8 channels 12500 MHz Black, Yellow:

Motorola TLKR T80 Extreme, Professional mobile radio (PMR), 8 channels, 12500 MHz, 10000 m, LCD, Nickel-Metal Hydride (NiMH)

Long summary description Motorola TLKR T80 Extreme two-way radio 8 channels 12500 MHz Black, Yellow:

Motorola TLKR T80 Extreme. Purpose: Professional mobile radio (PMR), Channels quantity (total): 8 channels, Operating frequency: 12500 MHz. Display type: LCD. Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 16 h. Width: 57 mm, Depth: 40 mm, Height: 173 mm. Number of batteries included: 2 pc(s)

Embed the product datasheet into your content.